Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Hrs Delay 10A @ 240VAC/30VDC Socketable
Specifications Input Voltages: 120-240 VAC +10% to –20% (50/60 Hz); 12 VDC, ±10%; 24 VAC/VDC, +10% to –15%. Contact Configuration: 2 Form C, DPDT (delay outputs). Contact Load Ratings: 10 A resist. @ 240 VAC, 30 VDC; 7 A inductive @ 240 VAC, 30 VDC; 1⁄6 HP @ 120 VAC; 1⁄3 HP @ 240 VAC. Power Consumption: 2.2 VA, maximum. Repeat Accuracy: ±0.25% maximum, 10 ms. Reset Time: 0.1 second, maximum. Dielectric Strength: 1500 VAC, 1 minute (between power and output terminal, except between contacts of the same pole). Life Expectancy: Mechanical — 50,000,000 operations; Electrical 250,000 operations.
Features:
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Hrs Delay 10A @ 240VAC/30VDC Socketable
TIME DELAY RELAY, 24VAC/DC, 8-PIN
| DigiKey | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 1885-1066-ND | 70172625 | RTE-P1AD24 | RTE-P1AD24 |
| Product Name | Time Delay Relays | Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24V;Vol-Rtg 240/30AC/DC | Time Delay Relays | IDEC Time Delay |
| Time Ranges | 0.1 Sec ~ 600 Hrs | 0.1 Sec ~ 600 Hrs | ||
| Mounting | Socket or Plug-in Style | PC Board | Socket or Plug-in Style; Socketable | |
| Function Type | Multi-function | Multi-function | Multi-function | |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) | |
| Approvals / Ratings | cULus, CE, TUV |