IDEC Corporation Time Delay Relays RTE-B1AF20

Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Hrs Delay 10A @ 240VAC/30VDC Socketable
Request a Quote Datasheet
Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Hrs Delay 10A @ 240VAC/30VDC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1885-1054-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
1885-1054-ND
Time Delay Relays 1885-1054-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Hrs Delay 10A @ 240VAC/30VDC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Hrs Delay 10A @ 240VAC/30VDC Socketable

Buy Now Datasheet
Time Delay Relays - RTE-B1AF20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
RTE-B1AF20
Time Delay Relays RTE-B1AF20
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Hrs Delay 10A @ 240VAC/30VDC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Hrs Delay 10A @ 240VAC/30VDC Socketable

Buy Now Datasheet
Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 100-240AC;Blade - 70172628 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 100-240AC;Blade
70172628
Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 100-240AC;Blade 70172628
Specifications Input Voltages: 120-240 VAC +10% to –20% (50/60 Hz); 12 VDC, ±10%; 24 VAC/VDC, +10% to –15%. Contact Configuration: 2 Form C, DPDT (delay outputs). Contact Load Ratings: 10 A resist. @ 240 VAC, 30 VDC; 7 A inductive @ 240 VAC, 30 VDC; 1⁄6 HP @ 120 VAC; 1⁄3 HP @ 240 VAC. Power Consumption: 2.2 VA, maximum. Repeat Accuracy: ±0.25% maximum, 10 ms. Reset Time: 0.1 second, maximum. Dielectric Strength: 1500 VAC, 1 minute (between power and output terminal, except between contacts of the same pole). Life Expectancy: Mechanical — 50,000,000 operations; Electrical 250,000 operations. Features: Multifunction Operation: On-Delay/Interval or Off-Delay/Single-Sho t Multi-Time Range Settings from 0.1 Second to 600 Hours High Repeat Accuracy of ±0.25% Standard Pin or Blade Termination UL Listed, C-UL Listed, TüV Tested, CE Marked

Specifications Input Voltages: 120-240 VAC +10% to –20% (50/60 Hz); 12 VDC, ±10%; 24 VAC/VDC, +10% to –15%. Contact Configuration: 2 Form C, DPDT (delay outputs). Contact Load Ratings: 10 A resist. @ 240 VAC, 30 VDC; 7 A inductive @ 240 VAC, 30 VDC; 1⁄6 HP @ 120 VAC; 1⁄3 HP @ 240 VAC. Power Consumption: 2.2 VA, maximum. Repeat Accuracy: ±0.25% maximum, 10 ms. Reset Time: 0.1 second, maximum. Dielectric Strength: 1500 VAC, 1 minute (between power and output terminal, except between contacts of the same pole). Life Expectancy: Mechanical — 50,000,000 operations; Electrical 250,000 operations.
Features:

  • Multifunction Operation: On-Delay/Interval or Off-Delay/Single-Shot
  • Multi-Time Range Settings from 0.1 Second to 600 Hours
  • High Repeat Accuracy of ±0.25%
  • Standard Pin or Blade Termination
  • UL Listed, C-UL Listed, TÜV Tested, CE Marked
Supplier's Site
IDEC Time Delay - RTE-B1AF20 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Time Delay
RTE-B1AF20
IDEC Time Delay RTE-B1AF20
Time Delay Relay, 100-240VAC,

Time Delay Relay, 100-240VAC,

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 1885-1054-ND RTE-B1AF20 70172628 RTE-B1AF20
Product Name Time Delay Relays Time Delay Relays Relay;SSR;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 100-240AC;Blade IDEC Time Delay
Time Ranges 0.1 Sec ~ 600 Hrs 0.1 Sec ~ 600 Hrs
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Function Type Multi-function Multi-function Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C) Double Pole, Double Throw (DPDT)
Minimum 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
240V AC Repeat Cycle Timing Relay - 700-HV32AAA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 3081585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details