The RSSAN25A is a panel mount solid state relay with a 25A continuous AC output current, designed for switching loads up to 660V AC. It features a zero voltage turn-on, dual SCR output, 4000V RMS optical isolation, and built-in transient protection. The relay accepts 90-280V AC input and includes an input status LED. It is UL recognized with File No. E194577 and complies with EMC level 3. The device measures 48.26mm x 27.9mm x 25.4mm and uses screw terminals. It supports inductive, resistive, and transformer loads with a 300A 1-cycle surge current and 75A 1-second surge current. The minimum holding current is 50mA, with a voltage drop of 1.6V maximum at rated current.
SSR, DIN/PANEL MOUNT, 660VAC, 280VAC 25A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 80K6136 |
| Product Name | Ssr, Din/panel Mount, 660Vac, 280Vac 25A; Contact Configuration Idec |
| Application Type | Latching |