IDEC Corporation Relays - Solid State Relays RSCA2N-20A

Description
SOLID STATE RELAY 20A DIN TYPE
Datasheet
Description
SOLID STATE RELAY 20A DIN TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
RSCA2N-20A
Relays - Solid State Relays RSCA2N-20A
SOLID STATE RELAY 20A DIN TYPE

SOLID STATE RELAY 20A DIN TYPE

Supplier's Site
Ssr, Din/panel Mount, 600Vac, 280Vac 20A; Contact Configuration Idec - 34M2059 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din/panel Mount, 600Vac, 280Vac 20A; Contact Configuration Idec
34M2059
Ssr, Din/panel Mount, 600Vac, 280Vac 20A; Contact Configuration Idec 34M2059
SSR, DIN/PANEL MOUNT, 600VAC, 280VAC 20A; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes

SSR, DIN/PANEL MOUNT, 600VAC, 280VAC 20A; Contact Configuration:SPST-NO; Load Current:20A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number RSCA2N-20A 34M2059
Product Name Relays - Solid State Relays Ssr, Din/panel Mount, 600Vac, 280Vac 20A; Contact Configuration Idec
Mounting Bracket (Flange) Mount; DIN; Chassis Mount, DIN Rail Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4875T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-286-752-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Interface Relays - 8198833 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details