IDEC Corporation Ssr, Din/panel Mount, 600Vac, 140Vac 30A; Contact Configuration Idec RSCA1N-30A

Description
SSR, DIN/PANEL MOUNT, 600VAC, 140VAC 30A; Contact Configuration:SPST-N O; Load Current:30A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes
Datasheet
Description
SSR, DIN/PANEL MOUNT, 600VAC, 140VAC 30A; Contact Configuration:SPST-N O; Load Current:30A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Din/panel Mount, 600Vac, 140Vac 30A; Contact Configuration Idec - 34M2057 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din/panel Mount, 600Vac, 140Vac 30A; Contact Configuration Idec
34M2057
Ssr, Din/panel Mount, 600Vac, 140Vac 30A; Contact Configuration Idec 34M2057
SSR, DIN/PANEL MOUNT, 600VAC, 140VAC 30A; Contact Configuration:SPST-N O; Load Current:30A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes

SSR, DIN/PANEL MOUNT, 600VAC, 140VAC 30A; Contact Configuration:SPST-NO; Load Current:30A; Operating Voltage Max:600Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
RSCA1N-30A
Relays - Solid State Relays RSCA1N-30A
SOLID STATE RELAY 30A DIN TYPE

SOLID STATE RELAY 30A DIN TYPE

Supplier's Site
RELAY, SOLID STATE, 90-140VAC, 30A - 70173093 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, SOLID STATE, 90-140VAC, 30A
70173093
RELAY, SOLID STATE, 90-140VAC, 30A 70173093
RELAY, SOLID STATE, 90-140VAC, 30A

RELAY, SOLID STATE, 90-140VAC, 30A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 34M2057 RSCA1N-30A 70173093
Product Name Ssr, Din/panel Mount, 600Vac, 140Vac 30A; Contact Configuration Idec Relays - Solid State Relays RELAY, SOLID STATE, 90-140VAC, 30A
Application Type Latching
Mounting Panel; Panel Mount Bracket (Flange) Mount; DIN; Chassis Mount, DIN Rail DIN
Approvals RoHS TUV, CSA, CE, UL, CUL
Turn-On Switching Zero Switching
Unlock Full Specs
to access all available technical data

Similar Products

Basic solid-state relay - 857-167 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Interface Relays - 8198928 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details