IDEC Corporation Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec RR3PA-ULDC24V

Description
RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 16F309 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
16F309
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 16F309
RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 27660 - Radwell International
Willingboro, NJ, United States
Relay/Socket
27660
Relay/Socket 27660
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, 3PDT CONTACT, 11 PIN TERMINAL, INDICATOR LIGHT, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, 3PDT CONTACT, 11 PIN TERMINAL, INDICATOR LIGHT, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 24DC;Pnl-Mnt;Solder;11 Pin - 70174893 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 24DC;Pnl-Mnt;Solder;11 Pin
70174893
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 24DC;Pnl-Mnt;Solder;11 Pin 70174893
RR Series General Purpose Power Relays, 10 mA and 20 mA Current Rating High reliability Available in octal (8-and 11-pin) or square (11-blade) base Options include check button for test operation, indicator light, and side flange (contact IDEC for diodes). DIN rail, surface and panel type sockets available for a wide range of mounting applications.

RR Series General Purpose Power Relays, 10 mA and 20 mA Current Rating

  • High reliability
  • Available in octal (8-and 11-pin) or square (11-blade) base
    Options include check button for test operation, indicator light, and side flange (contact IDEC for diodes). DIN rail, surface and panel type sockets available for a wide range of mounting applications.
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR3PA-ULDC24V
Relays - Power Relays, Over 2 Amps RR3PA-ULDC24V
RELAY PLUG-IN 3PDT 10A 24VDC

RELAY PLUG-IN 3PDT 10A 24VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 16F309 27660 70174893 RR3PA-ULDC24V
Product Name Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec Relay/Socket Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 24DC;Pnl-Mnt;Solder;11 Pin Relays - Power Relays, Over 2 Amps
Features Latching
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Mounting Socket or Plug-in Style; Socket Panel Socket or Plug-in Style; Socketable
Approvals RoHS UL, CSA, CE, TUV
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-342 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Timer Relays - 159565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Relay - 700-CF040R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Solid State Relays - 1-1393030-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers