General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 120V
POWER RELAY, 120VAC, 10A, 3PDT, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110V; Contact Voltage VDC:30V RoHS Compliant: Yes
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, 3PDT CONTACT, 11 PIN TERMINAL, INDICATOR, CHECK BOTTOM, 120 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-1498-ND | RR3PA-ULCAC120V | 31B3378 | 818866 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, 120Vac, 10A, 3Pdt, Socket; Contact Configuration Idec | Relay/Socket |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |