IDEC Corporation Power Relays, Over 2 Amps RR3B-ULCAC120V

Description
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1238-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1238-ND
Power Relays, Over 2 Amps 1885-1238-ND
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RR3B-ULCAC120V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RR3B-ULCAC120V
Relays - Power Relays, Over 2 Amps RR3B-ULCAC120V
RELAY GEN PURPOSE 3PDT 10A 120V

RELAY GEN PURPOSE 3PDT 10A 120V

Supplier's Site
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Pnl-Mnt;Blade - 70172992 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Pnl-Mnt;Blade
70172992
Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Pnl-Mnt;Blade 70172992
Relay;E-Mech;Power;3 PDT;Cur-Rtg 10A;Ctrl-V 120AC;Pnl-Mnt;Blade

Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Pnl-Mnt;Blade

Supplier's Site
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 91F6259 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
91F6259
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 91F6259
RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1885-1238-ND RR3B-ULCAC120V 70172992 91F6259
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Pnl-Mnt;Blade Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Panel Socket or Plug-in Style; Socket
Poles Triple Pole (TP) Triple Pole (TP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details