IDEC Corporation Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec RR3B-ULAC240V

Description
RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 31B3322 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
31B3322
Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 31B3322
RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RR3B-ULAC240V
Relays - Power Relays, Over 2 Amps RR3B-ULAC240V
RELAY PLUG-IN 3PDT 10A 240VAC

RELAY PLUG-IN 3PDT 10A 240VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 31B3322 RR3B-ULAC240V
Product Name Relay, 3Pdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7169 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
G2RL PCB Power Relay - G2RL-1A-H - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 2481598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
DC Coil Voltage 125 volts
Approvals RoHS
View Details