Relay Plug-In DPDT 10A 48VDC RoHS Compliant: Yes
RELAY PLUG-IN DPDT 10A 48VDC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 84C6288 | RR2P-ULCDC48V |
| Product Name | Relay Plug-In Dpdt 10A 48Vdc Rohs Compliant Idec | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS |