Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
IDEC CORPORATION
RR2P-U-DC6 -- IDEC GENERAL PURPOSE
IDEC Corporation
IDEC General Purpose
RR2P-U-DC6
Description
Relay, DPDT, 10A, 6VDC Coil
Galco Industrial Electronics
Done
Description
Relay, DPDT, 10A, 6VDC Coil
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RR2P-U-DC6
IDEC General Purpose
RR2P-U-DC6
Relay, DPDT, 10A, 6VDC Coil
Relay, DPDT, 10A, 6VDC Coil
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Electromechanical Relays
Product Number
RR2P-U-DC6
Product Name
IDEC General Purpose
Relay Type
General
Unlock Full Specs
to access all available technical data
Similar Products
Churod Americas, Inc.
31A/35A Miniature Power Relay
CHFN-H Series
Specs
Relay Type
General
Mounting
PCBoard
Poles
Single Pole (SP)
View Details
Aratas America LLC
Slide Switch,straight,7Pst,on-Off,number Of Positions Omron Electronic Components
A6D-7100
View Details
WAGO
Relay module
858-354
Specs
Mounting
DIN; DIN-35 rail
View Details
3
suppliers
FCL Components America
Power Relays
FTR-F3 3A/5A (slim type)
Specs
Relay Type
High Voltage Relay
Mounting
TH
View Details