IDEC Corporation Relays - Power Relays, Over 2 Amps RR2BA-USDC24V

Description
RELAY SIDEMOUNT DPDT 10A 24VDC
Datasheet
Description
RELAY SIDEMOUNT DPDT 10A 24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Relays - Power Relays, Over 2 Amps
RR2BA-USDC24V
Relays - Power Relays, Over 2 Amps RR2BA-USDC24V
RELAY SIDEMOUNT DPDT 10A 24VDC

RELAY SIDEMOUNT DPDT 10A 24VDC

Supplier's Site
Relay/Socket - 819120 - Radwell International
Willingboro, NJ, United States
Relay/Socket
819120
Relay/Socket 819120
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, BLADE TERMINALS, SIDE FLANGE, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, BLADE TERMINALS, SIDE FLANGE, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 31B3244 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
31B3244
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 31B3244
RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number RR2BA-USDC24V 819120 31B3244
Product Name Relays - Power Relays, Over 2 Amps Relay/Socket Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Type 62.32 - Power relay 16A - 623290240040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals ENEC, LLOYD, CSA, EAC-1, cRUus, CCC-1, VDE, RINA
View Details
2 suppliers
Power Relays, Over 2 Amps - Z2621-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1617785-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Power Relays - 2481587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
DC Coil Voltage 24 volts
Approvals RoHS
View Details