IDEC Corporation Relays - Power Relays, Over 2 Amps RR2BA-USDC12V

Description
RELAY SIDEMOUNT DPDT 10A 12VDC
Datasheet
Description
RELAY SIDEMOUNT DPDT 10A 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RR2BA-USDC12V
Relays - Power Relays, Over 2 Amps RR2BA-USDC12V
RELAY SIDEMOUNT DPDT 10A 12VDC

RELAY SIDEMOUNT DPDT 10A 12VDC

Supplier's Site
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec - 31B3243 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
31B3243
Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec 31B3243
RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RR2BA-USDC12V 31B3243
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Mounting Bracket (Flange) Mount; Chassis Mount Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spdt, 250Vac, 10A; Contact Configuration Finder - 04M7570 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
20A HVDC Relay - CHDR1-20 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details