The G2RL series is a low-profile PCB power relay with a height of 15.7 mm, designed for miniature equipment. It features SPST-NO (1a) contact form, flux protection, and PCB terminals. The relay supports coil voltages of 5, 12, 24, and 48 VDC, with contact ratings of up to 16 A at 250 VAC and 24 VDC for high-capacity variants. The G2RL-1A-E model operates within an ambient temperature range of -40°C to 85°C, with an insulation resistance of 1,000 MΩ min and dielectric strength of 5,000 VAC between coil and contacts. It meets IEC/EN 60335-1 and IEC/EN 60079-15 standards. The part is RoHS compliant and weighs approximately 12 g.
POWER RELAY, SPST-NO, 12VDC, 8A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 89C5463 |
| Product Name | Power Relay, Spst-No, 12Vdc, 8A, Tht; Contact Configuration Omron Electronic Components |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |