Relay;E-Mech;Power;D
RELAY, DPDT, 120VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: No
POWER RELAY, RUGGED, INDUSTRIAL 10 AMP RELAY, HP RATED FOR SMALL MOTORS AND SOLENOIDS, DPDT CONTACT, BLADE TERMINALS, INDICATOR LIGHT, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RELAY PLUG-IN DPDT 10A 24VDC
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 70174885 | 88F1414 | 820243 | RR2BA-ULDC24V |
| Product Name | Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;Pnl-Mnt | Relay, Dpdt, 120Vac, 30Vdc, 10A; Contact Configuration Idec | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Mounting | Panel | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | UL, CSA | |||
| Maximum Switching Current | 10.00 amps |