IDEC Corporation Power Relays, Over 2 Amps RQ2V-CN-A115

Description
RELAY PCB DPDT 8A 120VAC
Request a Quote Datasheet
Description
RELAY PCB DPDT 8A 120VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RQ2V-CN-A115-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RQ2V-CN-A115-ND
Power Relays, Over 2 Amps 1885-RQ2V-CN-A115-ND
RELAY PCB DPDT 8A 120VAC

RELAY PCB DPDT 8A 120VAC

Buy Now Datasheet
Power Relay, Dpdt, 120Vac, 8A, Pc Board; Contact Configuration Idec - 33K1072 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 120Vac, 8A, Pc Board; Contact Configuration Idec
33K1072
Power Relay, Dpdt, 120Vac, 8A, Pc Board; Contact Configuration Idec 33K1072
POWER RELAY, DPDT, 120VAC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:8A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:SolderRoHS Compliant: Yes

POWER RELAY, DPDT, 120VAC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:8A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;8 Pin;cULus, CE, TUV - 70172803 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;8 Pin;cULus, CE, TUV
70172803
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;8 Pin;cULus, CE, TUV 70172803
RQ Series Relay, 100 milliohms (Max.) Contact Resistance The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Power Relay Model with 16 A SPDT Contact Rating Low Height Profile 13 × 16 × 29 mm (W × H × D) High Operation Life &tab;— 100K Cycles at Full Resistive Load &tab;— 10 Million Cycles, No Load LED/Diode Plug in Modules Available with DIN Rail Socket RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked Lead-Free

RQ Series Relay, 100 milliohms (Max.) Contact Resistance
The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Power Relay Model with 16 A SPDT Contact Rating
  • Low Height Profile 13 × 16 × 29 mm (W × H × D)
  • High Operation Life
    &tab;— 100K Cycles at Full Resistive Load
    &tab;— 10 Million Cycles, No Load
  • LED/Diode Plug in Modules Available with DIN Rail Socket
  • RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked
  • Lead-Free
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RQ2V-CN-A115
Relays - Power Relays, Over 2 Amps RQ2V-CN-A115
RELAY PCB DPDT 8A 120VAC

RELAY PCB DPDT 8A 120VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1885-RQ2V-CN-A115-ND 33K1072 70172803 RQ2V-CN-A115
Product Name Power Relays, Over 2 Amps Power Relay, Dpdt, 120Vac, 8A, Pc Board; Contact Configuration Idec Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;8 Pin;cULus, CE, TUV Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard PCBoard; Through Hole PCBoard Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to ? F (-40 to ? C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861770 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 3 watts
View Details