IDEC Corporation Power Relay, Spdt, 230Vac, 12A, Pc Board; Contact Configuration Idec RQ1V-CM-A230

Description
POWER RELAY, SPDT, 230VAC, 12A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:240VAC; Contact Current:12A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Coil Current:2.72mA RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 230VAC, 12A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:240VAC; Contact Current:12A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Coil Current:2.72mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 230Vac, 12A, Pc Board; Contact Configuration Idec - 33K1068 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 230Vac, 12A, Pc Board; Contact Configuration Idec
33K1068
Power Relay, Spdt, 230Vac, 12A, Pc Board; Contact Configuration Idec 33K1068
POWER RELAY, SPDT, 230VAC, 12A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:240VAC; Contact Current:12A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Coil Current:2.72mA RoHS Compliant: Yes

POWER RELAY, SPDT, 230VAC, 12A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:240VAC; Contact Current:12A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Coil Current:2.72mA RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RQ1V-CM-A230
Relays - Power Relays, Over 2 Amps RQ1V-CM-A230
RELAY PCB SPDT 12A 240VAC

RELAY PCB SPDT 12A 240VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 33K1068 RQ1V-CM-A230
Product Name Power Relay, Spdt, 230Vac, 12A, Pc Board; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 240 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393230-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
6 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7234 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details