IDEC Corporation IDEC General Purpose RQ1V-CH-D24

Description
RELAY, SPDT, 16A, 24VDC COIL
Datasheet
Description
RELAY, SPDT, 16A, 24VDC COIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC General Purpose - RQ1V-CH-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RQ1V-CH-D24
IDEC General Purpose RQ1V-CH-D24
RELAY, SPDT, 16A, 24VDC COIL

RELAY, SPDT, 16A, 24VDC COIL

Supplier's Site
Power Relay, Spdt, 24Vdc, 16A, Pc Board; Contact Configuration Idec - 33K1066 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 16A, Pc Board; Contact Configuration Idec
33K1066
Power Relay, Spdt, 24Vdc, 16A, Pc Board; Contact Configuration Idec 33K1066
POWER RELAY, SPDT, 24VDC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:SolderRoHS Compliant: Yes

POWER RELAY, SPDT, 24VDC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;PCB Mnt;5 Pin;cULus, CE, TUV - 70172797 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;PCB Mnt;5 Pin;cULus, CE, TUV
70172797
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;PCB Mnt;5 Pin;cULus, CE, TUV 70172797
RQ Series Relay, 100 milliohms (Max.) Contact Resistance The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Power Relay Model with 16 A SPDT Contact Rating Low Height Profile 13 × 16 × 29 mm (W × H × D) High Operation Life &tab;— 100K Cycles at Full Resistive Load &tab;— 10 Million Cycles, No Load LED/Diode Plug in Modules Available with DIN Rail Socket RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked Lead-Free

RQ Series Relay, 100 milliohms (Max.) Contact Resistance
The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16 mm in height, 13 mm in width and 29 mm in depth giving you the most compact solutions for your boards while keeping the high contact ratings you expect from IDEC.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Power Relay Model with 16 A SPDT Contact Rating
  • Low Height Profile 13 × 16 × 29 mm (W × H × D)
  • High Operation Life
    &tab;— 100K Cycles at Full Resistive Load
    &tab;— 10 Million Cycles, No Load
  • LED/Diode Plug in Modules Available with DIN Rail Socket
  • RQ Relays Are UL and c-UL Recognized, T\'dcV Approved and CE Marked
  • Lead-Free
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RQ1V-CH-D24
Relays - Power Relays, Over 2 Amps RQ1V-CH-D24
RELAY PCB SPDT 16A 24VDC

RELAY PCB SPDT 16A 24VDC

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number RQ1V-CH-D24 33K1066 70172797 RQ1V-CH-D24
Product Name IDEC General Purpose Power Relay, Spdt, 24Vdc, 16A, Pc Board; Contact Configuration Idec Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;PCB Mnt;5 Pin;cULus, CE, TUV Relays - Power Relays, Over 2 Amps
Relay Type General General
Features Latching
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1372127 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Basic relay - 858-181 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers