IDEC Corporation Relays - Power Relays, Over 2 Amps RQ1V-CH-A24

Description
RELAY PCB SPDT 16A 24VAC
Datasheet
Description
RELAY PCB SPDT 16A 24VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RQ1V-CH-A24
Relays - Power Relays, Over 2 Amps RQ1V-CH-A24
RELAY PCB SPDT 16A 24VAC

RELAY PCB SPDT 16A 24VAC

Supplier's Site
Power Relay, Spdt, 24Vac, 16A, Pc Board; Contact Configuration Idec - 33K1064 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vac, 16A, Pc Board; Contact Configuration Idec
33K1064
Power Relay, Spdt, 24Vac, 16A, Pc Board; Contact Configuration Idec 33K1064
POWER RELAY, SPDT, 24VAC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:16A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:SolderRoHS Compliant: Yes

POWER RELAY, SPDT, 24VAC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:16A; Product Range:RQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RQ1V-CH-A24 33K1064
Product Name Relays - Power Relays, Over 2 Amps Power Relay, Spdt, 24Vac, 16A, Pc Board; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 13M4489 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
250A High Voltage Direct Current Relay - CHEV-P250 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details