Aratas America LLC Power Relays, Over 2 Amps - G2RL-2 DC24 G2RL-2 DC24

Description
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129429-G2RL-2 DC24 Termination: PC Pin Contact Material: Cadmium, Silver Length: 29 mm Coil Resistance: 1.44 kΩ Coil Current: 16.7 mA Contact Current Rating: 8 A Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 5 ms Coil Power: 400 mW Height: 15.7 mm Weight: 12 g Number of Pins: 8 Width: 12.7 mm Categories: Power Relays,Over 2 Amps Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 12.7 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 440 V Max Voltage Rating (AC): 440 V Max Voltage Rating (DC): 300 V Max Current Rating: 8 A Throw Configuration: DPDT Coil Voltage (DC): 24 V Max Operating Temperature: 85 °C Power Consumption: 400 mW
Request a Quote Datasheet
Description
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129429-G2RL-2 DC24 Termination: PC Pin Contact Material: Cadmium, Silver Length: 29 mm Coil Resistance: 1.44 kΩ Coil Current: 16.7 mA Contact Current Rating: 8 A Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 5 ms Coil Power: 400 mW Height: 15.7 mm Weight: 12 g Number of Pins: 8 Width: 12.7 mm Categories: Power Relays,Over 2 Amps Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 12.7 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 440 V Max Voltage Rating (AC): 440 V Max Voltage Rating (DC): 300 V Max Current Rating: 8 A Throw Configuration: DPDT Coil Voltage (DC): 24 V Max Operating Temperature: 85 °C Power Consumption: 400 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - G2RL-2 DC24 - 1129429-G2RL-2 DC24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - G2RL-2 DC24
1129429-G2RL-2 DC24
Power Relays, Over 2 Amps - G2RL-2 DC24 1129429-G2RL-2 DC24
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129429-G2RL-2 DC24 Termination: PC Pin Contact Material: Cadmium, Silver Length: 29 mm Coil Resistance: 1.44 kΩ Coil Current: 16.7 mA Contact Current Rating: 8 A Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 5 ms Coil Power: 400 mW Height: 15.7 mm Weight: 12 g Number of Pins: 8 Width: 12.7 mm Categories: Power Relays,Over 2 Amps Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 12.7 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 440 V Max Voltage Rating (AC): 440 V Max Voltage Rating (DC): 300 V Max Current Rating: 8 A Throw Configuration: DPDT Coil Voltage (DC): 24 V Max Operating Temperature: 85 °C Power Consumption: 400 mW

Manufacturer: Omron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129429-G2RL-2 DC24
Termination: PC Pin
Contact Material: Cadmium, Silver
Length: 29 mm
Coil Resistance: 1.44 kΩ
Coil Current: 16.7 mA
Contact Current Rating: 8 A
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 5 ms
Coil Power: 400 mW
Height: 15.7 mm
Weight: 12 g
Number of Pins: 8
Width: 12.7 mm
Categories: Power Relays,Over 2 Amps
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 12.7 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 440 V
Max Voltage Rating (AC): 440 V
Max Voltage Rating (DC): 300 V
Max Current Rating: 8 A
Throw Configuration: DPDT
Coil Voltage (DC): 24 V
Max Operating Temperature: 85 °C
Power Consumption: 400 mW

Buy Now
Power Relays - 3650591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
3650591
Power Relays 3650591
Omron G2RL-2 DC24 Power Relay

Omron G2RL-2 DC24 Power Relay

Supplier's Site
Power Relays - 3650591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
3650591P
Power Relays 3650591P
Omron G2RL-2 DC24 Power Relay

Omron G2RL-2 DC24 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - 39-G2RL-2DC24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
39-G2RL-2DC24-ND
Power Relays, Over 2 Amps 39-G2RL-2DC24-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron - 97K0751 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron
97K0751
Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron 97K0751
RELAY, DPDT, 240VAC, 30VDC, 1.5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder;RoH S Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 1.5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder;RoHS Compliant: Yes

Supplier's Site
Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components - 89C5493 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components
89C5493
Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components 89C5493
RELAY, DPDT, 240VAC, 30VDC, 1.5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:1.5A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Current:16.7mA RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 1.5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:1.5A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Coil Current:16.7mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1129429-G2RL-2 DC24 3650591 3650591P 39-G2RL-2DC24-ND 97K0751
Product Name Power Relays, Over 2 Amps - G2RL-2 DC24 Power Relays Power Relays Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron
DC Coil Voltage 24 volts 24 volts 24 volts 24 volts
Resistance 1440 ohms
Mounting PCBoard; Through Hole PCBoard; Pcb mount PCBoard PCBoard; Through Hole
Approvals RoHS RoHS RoHS RoHS
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products