IDEC Corporation Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec RJ2V-C-D5

Description
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec - 55M4788 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
55M4788
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec 55M4788
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RJ2V-C-D5
Relays - Power Relays, Over 2 Amps RJ2V-C-D5
RELAY PCB DPDT 8A 5VDC

RELAY PCB DPDT 8A 5VDC

Supplier's Site
Relay/Socket - 8084622 - Radwell International
Willingboro, NJ, United States
Relay/Socket
8084622
Relay/Socket 8084622
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, PCB TERMINALS, 5 VDC. FREE 2 YEAR RADWELL WARRANTY

SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, PCB TERMINALS, 5 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 55M4788 RJ2V-C-D5 8084622
Product Name Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps Relay/Socket
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - 2577353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Single Throw
AC Coil Voltage 24 volts
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Mounting TH
View Details