IDEC Corporation Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec RJ2V-C-D48

Description
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec - 75M3618 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec
75M3618
Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec 75M3618
RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 8A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:8A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RJ2V-C-D48
Relays - Power Relays, Over 2 Amps RJ2V-C-D48
RELAY PCB DPDT 8A 48VDC

RELAY PCB DPDT 8A 48VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 75M3618 RJ2V-C-D48
Product Name Relay, Dpdt, 250Vac, 30Vdc, 8A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - 39-G2RL-1-HADC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Relay, Dpdt, 250Vac, 12A; Contact Configuration Finder - 08X7208 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details