The RJ2V-A-A24 is a DPST-NO PCB mount relay with a 24V AC coil, rated for 8A at 250V AC and 30V DC. It has a compact size of 12.7 x 25.5 x 28.8 mm and conforms to RoHS standards. The relay operates with a maximum coil power consumption of 0.9 VA, has a contact resistance of 50 milliohms max, and an electrical life of 200,000 cycles at full resistive AC load. Its dielectric strength is 5,000 V AC between contact and coil, and 3,000 V AC between different poles. The operating temperature range is -40 to 70°C, and the relative humidity range is 5 to 85% RH. The relay features a non-polarized green LED indicator and is designed for PCB mounting with an 8-hole pin layout of 1.3 mm diameter.
RELAY, DPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 75M3606 |
| Product Name | Relay, Dpst-No, 250Vac, 30Vdc, 8A; Contact Configuration Idec |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Single Throw |