IDEC Corporation Power Relays, Over 2 Amps RJ2S-CL-D12

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1242-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1242-ND
Power Relays, Over 2 Amps 1885-1242-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Power Relays, Over 2 Amps - RJ2S-CL-D12 - 891728-RJ2S-CL-D12 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RJ2S-CL-D12
891728-RJ2S-CL-D12
Power Relays, Over 2 Amps - RJ2S-CL-D12 891728-RJ2S-CL-D12
Manufacturer: IDEC Win Source Part Number: 891728-RJ2S-CL-D12 Series: RJ Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RJ2S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050

Manufacturer: IDEC
Win Source Part Number: 891728-RJ2S-CL-D12
Series: RJ
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Package: Bulk
Mounting: Socketable
Family Name: RJ2S
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.49.0050

Buy Now Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;Plug-In - 70172792 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;Plug-In
70172792
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;Plug-In 70172792
RJ Series Relays, Screw Output Terminal The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays. Contact Rating &tab;— 12 A SPDT &tab;— 8 A DPDT Optional LED Light Guide for Optimal Visibility Long Operation Life &tab;— 200K Cycles at Full AC Resistive Load &tab;— 100K Cycles at Full DC Resistive Load &tab;— AC Coil: 30 Million Cycles, No Load &tab;— DC Coil: 50 Million Cycles, No Load Compact Package 12.7 × 27 × 28.8 mm (W × H × D) DIN Rail Mount Socket UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1 RoHS Compliant

RJ Series Relays, Screw Output Terminal
The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays.

  • Contact Rating
    &tab;— 12 A SPDT
    &tab;— 8 A DPDT
  • Optional LED Light Guide for Optimal Visibility
  • Long Operation Life
    &tab;— 200K Cycles at Full AC Resistive Load
    &tab;— 100K Cycles at Full DC Resistive Load
    &tab;— AC Coil: 30 Million Cycles, No Load
    &tab;— DC Coil: 50 Million Cycles, No Load
  • Compact Package 12.7 × 27 × 28.8 mm (W × H × D)
  • DIN Rail Mount Socket
  • UL Recognized, CSA Certified, VDE Approved, and CE Marked in Compliance with IEC 61810-1
  • RoHS Compliant
Supplier's Site
Relay/Socket - 817476 - Radwell International
Willingboro, NJ, United States
Relay/Socket
817476
Relay/Socket 817476
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, LED OPTION, 12 VDC. FREE 2 YEAR RADWELL WARRANTY

SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, DPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, LED OPTION, 12 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relays - Power Relays, Over 2 Amps - RJ2S-CL-D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RJ2S-CL-D12
Relays - Power Relays, Over 2 Amps RJ2S-CL-D12
RELAY GEN PURPOSE DPDT 8A 12V

RELAY GEN PURPOSE DPDT 8A 12V

Supplier's Site
Power Relay, Dpdt, 12Vdc, 8A, Socket Rohs Compliant Idec - 52AJ5852 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 12Vdc, 8A, Socket Rohs Compliant Idec
52AJ5852
Power Relay, Dpdt, 12Vdc, 8A, Socket Rohs Compliant Idec 52AJ5852
POWER RELAY, DPDT, 12VDC, 8A, SOCKET ROHS COMPLIANT: YES

POWER RELAY, DPDT, 12VDC, 8A, SOCKET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1885-1242-ND 891728-RJ2S-CL-D12 70172792 817476 RJ2S-CL-D12 52AJ5852
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - RJ2S-CL-D12 Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;Plug-In Relay/Socket Relays - Power Relays, Over 2 Amps Power Relay, Dpdt, 12Vdc, 8A, Socket Rohs Compliant Idec
Relay Type General General
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1353331 - RS Components, Ltd.
Specs
Mounting DIN; Panel; Din rail or panel
Approvals Ce; RoHS
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Socket without relay - 788-109 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details