RJ2S-CL-A110 is a 2-pole, DPDT plug-in power relay with a 110V AC coil and an integrated LED indicator. It has a contact rating of 8A at 250V AC for resistive loads and 4A for inductive loads, with a maximum switching capacity of 3000VA AC. The relay features silver-nickel alloy contacts, operates with a maximum coil power of 0.9 VA at 60 Hz, and has an operate time of 15 ms maximum and release time of 10 ms maximum. Mechanical life is rated at 50 million operations for DC coils and 30 million for AC coils. It is designed for DIN rail mounting with a screw terminal and complies with IEC60947-5-1 utilization categories AC-15 and DC-13. The unit weighs approximately 19g and operates within a temperature range of -40 to +70°C.
POWER RELAY, DPDT, 110VAC, 8A, SOCKET ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 52AJ5849 |
| Product Name | Power Relay, Dpdt, 110Vac, 8A, Socket Rohs Compliant Idec |
| Features | Latching |