IDEC Corporation Relay, Dpst-No, 250Vac, 30Vdc, 1A; Contact Configuration Idec RJ22V-A-A12

Description
RELAY, DPST-NO, 250VAC, 30VDC, 1A; Contact Configuration:DPST-N O; Coil Voltage:12VAC; Contact Current:1A; Product Range:RJ22 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, DPST-NO, 250VAC, 30VDC, 1A; Contact Configuration:DPST-N O; Coil Voltage:12VAC; Contact Current:1A; Product Range:RJ22 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpst-No, 250Vac, 30Vdc, 1A; Contact Configuration Idec - 49X0348 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 250Vac, 30Vdc, 1A; Contact Configuration Idec
49X0348
Relay, Dpst-No, 250Vac, 30Vdc, 1A; Contact Configuration Idec 49X0348
RELAY, DPST-NO, 250VAC, 30VDC, 1A; Contact Configuration:DPST-N O; Coil Voltage:12VAC; Contact Current:1A; Product Range:RJ22 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, DPST-NO, 250VAC, 30VDC, 1A; Contact Configuration:DPST-NO; Coil Voltage:12VAC; Contact Current:1A; Product Range:RJ22 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 49X0348
Product Name Relay, Dpst-No, 250Vac, 30Vdc, 1A; Contact Configuration Idec
Features Latching
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - 2326217 - RS Components, Ltd.
Aratas America LLC
Specs
Features Latching
Poles Double Pole (DP)
Throw Single Throw
View Details
Power Relay, Spdt, 6A, 250Vac, Push In; Contact Configuration Finder - 25AC2407 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details