POWER RELAY, SPDT, 12VDC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
RELAY PCB SPDT 16A 12VDC
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 75M3601 | RJ1V-CH-D12 |
| Product Name | Power Relay, Spdt, 12Vdc, 16A, Pc Board; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| DC Coil Voltage | 12 volts | 12 volts |