IDEC Corporation Power Relay, Spdt, 240Vac, 16A, Pc Board; Carry Current Idec RJ1V-CH-A240

Description
POWER RELAY, SPDT, 240VAC, 16A, PC BOARD; Carry Current:16A; Coil Current:3.7mA; Coil Power VAC:0.9VA; Coil Resistance:25.57kohm ; Coil Type:AC; Coil Voltage VAC Nom:240V; Contact Configuration:SPDT; Contact Current Max:16A; Series:RJRoHS Compliant: Yes
Description
POWER RELAY, SPDT, 240VAC, 16A, PC BOARD; Carry Current:16A; Coil Current:3.7mA; Coil Power VAC:0.9VA; Coil Resistance:25.57kohm ; Coil Type:AC; Coil Voltage VAC Nom:240V; Contact Configuration:SPDT; Contact Current Max:16A; Series:RJRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 240Vac, 16A, Pc Board; Carry Current Idec - 75M3599 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 240Vac, 16A, Pc Board; Carry Current Idec
75M3599
Power Relay, Spdt, 240Vac, 16A, Pc Board; Carry Current Idec 75M3599
POWER RELAY, SPDT, 240VAC, 16A, PC BOARD; Carry Current:16A; Coil Current:3.7mA; Coil Power VAC:0.9VA; Coil Resistance:25.57kohm ; Coil Type:AC; Coil Voltage VAC Nom:240V; Contact Configuration:SPDT; Contact Current Max:16A; Series:RJRoHS Compliant: Yes

POWER RELAY, SPDT, 240VAC, 16A, PC BOARD; Carry Current:16A; Coil Current:3.7mA; Coil Power VAC:0.9VA; Coil Resistance:25.57kohm; Coil Type:AC; Coil Voltage VAC Nom:240V; Contact Configuration:SPDT; Contact Current Max:16A; Series:RJRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 75M3599
Product Name Power Relay, Spdt, 240Vac, 16A, Pc Board; Carry Current Idec
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2469795P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 56 volts
View Details
Plug-In GFCI Plug Compact Size Auto Reset 5-15P UL Recognized - G20PAR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details