The Idec Relay, part number 75M3588, is a single pole double throw (SPDT) relay designed for PCB mounting. It operates at a maximum contact rating of 12A for AC voltage up to 250V and DC voltage up to 30V. The relay features a compact size of 12.7 x 25.5 x 28.8 mm and is RoHS compliant. It has a mechanical life of 30 million operations for AC and 50 million for DC, with an electrical life of 200,000 operations at full rated load for AC. The relay operates effectively in temperatures ranging from -40 to 70°C and can withstand humidity levels of 5 to 85% RH. The coil voltage options include 12V AC, making it suitable for various applications requiring reliable switching capabilities.
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:12VAC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY PCB SPDT 12A 12VAC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 75M3588 | RJ1V-C-A12 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |