The RJ1V-AH-D5 is a PCB-mounted SPST-NO relay with a 5 V DC coil, rated for 12 A at 250 V AC and 30 V DC, with a contact configuration suitable for high-capacity switching. It measures 12.7 x 25.5 x 28.8 mm and supports a mechanical life of 50,000,000 operations for DC and 30,000,000 for AC. Contact resistance is 50 milliohms maximum, measured by a 5 V DC, 1 A voltage drop method. The relay operates from -40 to 70°C and is RoHS compliant. It features a non-polarized green LED indicator and is designed for high-capacity applications with an electrical life of 200,000 cycles at full resistive AC load.
RELAY, SPST-NO, 250VAC, 30VDC, 12A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 75M3587 |
| Product Name | Relay, Spst-No, 250Vac, 30Vdc, 12A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |