IDEC Corporation Relays - Power Relays, Over 2 Amps RJ1V-AH-D100

Description
RELAY PCB SPST-NO 16A 110VDC
Datasheet
Description
RELAY PCB SPST-NO 16A 110VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Relays - Power Relays, Over 2 Amps
RJ1V-AH-D100
Relays - Power Relays, Over 2 Amps RJ1V-AH-D100
RELAY PCB SPST-NO 16A 110VDC

RELAY PCB SPST-NO 16A 110VDC

Supplier's Site
Relay, Spst-No, 250Vac, 30Vdc, 12A; Contact Configuration Idec - 75M3584 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 12A; Contact Configuration Idec
75M3584
Relay, Spst-No, 250Vac, 30Vdc, 12A; Contact Configuration Idec 75M3584
RELAY, SPST-NO, 250VAC, 30VDC, 12A; Contact Configuration:SPST-N O; Coil Voltage:110VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:16A RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 12A; Contact Configuration:SPST-NO; Coil Voltage:110VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RJ1V-AH-D100 75M3584
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 30Vdc, 12A; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
AC Coil Voltage 100 to ? volts
DC Coil Voltage 100 to 110 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 2326257 - RS Components, Ltd.
Aratas America LLC
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Relay, Power, 4Pdt, 24Vac, 7A, Socket; Contact Configuration Finder - 08X7184 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 24 volts
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details