The RJ1V-AH-A240 is a PCB mount single-pole normally open relay with a 240V AC coil and a contact rated for 16A. It measures 12.7 x 25.5 x 28.8 mm and has a contact resistance of 50 milliohms maximum. The relay operates with a coil power consumption of 0.9 VA at 60 Hz, has an operating time of 15 ms maximum, and a release time of 10 ms maximum. It is RoHS compliant and has an electrical life of 200,000 cycles at full resistive AC load. The dielectric strength between contacts of different poles is 3,000 V AC for one minute.
POWER RELAY, SPST-NO, 240VAC, 16A, PCB; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 75M3583 |
| Product Name | Power Relay, Spst-No, 240Vac, 16A, Pcb; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |