IDEC Corporation Power Relay, Spst-No, 5Vdc, 12A Pc Board; Contact Configuration Idec RJ1V-A-D5

Description
POWER RELAY, SPST-NO, 5VDC, 12A PC BOARD; Contact Configuration:SPST-N O; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Coil Resistance:47.2ohm; Approvals & Standards:CE, CSA, UL, VDE; Carry Current:12A RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 5VDC, 12A PC BOARD; Contact Configuration:SPST-N O; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Coil Resistance:47.2ohm; Approvals & Standards:CE, CSA, UL, VDE; Carry Current:12A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 5Vdc, 12A Pc Board; Contact Configuration Idec - 75M3580 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5Vdc, 12A Pc Board; Contact Configuration Idec
75M3580
Power Relay, Spst-No, 5Vdc, 12A Pc Board; Contact Configuration Idec 75M3580
POWER RELAY, SPST-NO, 5VDC, 12A PC BOARD; Contact Configuration:SPST-N O; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Coil Resistance:47.2ohm; Approvals & Standards:CE, CSA, UL, VDE; Carry Current:12A RoHS Compliant: Yes

POWER RELAY, SPST-NO, 5VDC, 12A PC BOARD; Contact Configuration:SPST-NO; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Coil Resistance:47.2ohm; Approvals & Standards:CE, CSA, UL, VDE; Carry Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 75M3580
Product Name Power Relay, Spst-No, 5Vdc, 12A Pc Board; Contact Configuration Idec
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1762671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7117 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details