IDEC Corporation Relays - Power Relays, Over 2 Amps RJ1V-A-D12

Description
RELAY PCB SPST-NO 12A 12VDC
Datasheet
Description
RELAY PCB SPST-NO 12A 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ1V-A-D12
Relays - Power Relays, Over 2 Amps RJ1V-A-D12
RELAY PCB SPST-NO 12A 12VDC

RELAY PCB SPST-NO 12A 12VDC

Supplier's Site
Power Relay Spst-No 12Vdc, 12A, Pc Board; Contact Configuration Idec - 75M3578 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay Spst-No 12Vdc, 12A, Pc Board; Contact Configuration Idec
75M3578
Power Relay Spst-No 12Vdc, 12A, Pc Board; Contact Configuration Idec 75M3578
POWER RELAY SPST-NO 12VDC, 12A, PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Coil Resistance:271ohm RoHS Compliant: Yes

POWER RELAY SPST-NO 12VDC, 12A, PC BOARD; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Coil Resistance:271ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RJ1V-A-D12 75M3578
Product Name Relays - Power Relays, Over 2 Amps Power Relay Spst-No 12Vdc, 12A, Pc Board; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

200A High Voltage Direct Current Relay - CHEV-P200 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Relay, Dpdt, 250Vac, 12A; Contact Configuration Finder - 08X7217 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Mounting TH
View Details