IDEC Corporation Power Relay, Spdt, 110Vdc, 12A, Plug In; Contact Configuration Idec RJ1S-CL-D100

Description
POWER RELAY, SPDT, 110VDC, 12A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
Description
POWER RELAY, SPDT, 110VDC, 12A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 110Vdc, 12A, Plug In; Contact Configuration Idec - 33K1047 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 110Vdc, 12A, Plug In; Contact Configuration Idec
33K1047
Power Relay, Spdt, 110Vdc, 12A, Plug In; Contact Configuration Idec 33K1047
POWER RELAY, SPDT, 110VDC, 12A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

POWER RELAY, SPDT, 110VDC, 12A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RJ1S-CL-D100
Relays - Power Relays, Over 2 Amps RJ1S-CL-D100
RELAY PLUG-IN SPDT 12A 110VDC

RELAY PLUG-IN SPDT 12A 110VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 33K1047 RJ1S-CL-D100
Product Name Power Relay, Spdt, 110Vdc, 12A, Plug In; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 110 volts 100 to 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Electromechanical Relays & Contactors - 1-1414995-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 230 F (-40 to 110 C)
DC Power 3.3 watts
View Details
5 suppliers