RJ Series Relays, Screw Output Terminal
The RJ relay is available with an optional green, non-polarized LED that provides enhanced visibility of power status from multiple directions. IDEC uses a unique light guide to make this status indicator brighter and more noticeable. The compact RJ blade relay is the perfect solution for saving space in your crowded control panel when used with its compatible SJ socket. With a profile of only 15.5 mm total DIN width, using a RJ relay and SJ socket will reduce your required DIN width mounting by 30 percent when compared to standard 2-pole relays.
RELAY, SPDT, 250VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:12A; Product Range:RJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
SLIM POWER RELAY, LOCKING AND RELEASE ON SJ SOCKETS, RJ SERIES, SPDT CONTACT, STANDARD CONTACTS, BLADE TERMINALS, 100-110 VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY PLUG-IN SPDT 12A 110VDC
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 70172773 | 33K1041 | 817417 | RJ1S-C-D100 |
| Product Name | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 100-110DC;Vol-Rtg 250/30AC/DC | Relay, Spdt, 250Vac, 30Vdc, 12A; Contact Configuration Idec | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | UL, CSA, CE, VDE, RoHS; RoHS | RoHS | ||
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |