COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 4PDT CONTACT, BLADE TERMINALS, TOP MOUNTING, 24 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RELAY TOP MOUNT 4PDT 10A 24VAC
Relay Top Mount 4PDT 10A 24VAC RoHS Compliant: Yes
| Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 816903 | RH4B-UTAC24V | 96F3971 |
| Product Name | Relay/Socket | Relays - Power Relays, Over 2 Amps | Relay Top Mount 4Pdt 10A 24Vac Rohs Compliant Idec |
| Throw | Double Throw |