IDEC Corporation Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec RH4B-UTAC120V

Description
RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes
Datasheet
Description
RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 14M8230 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
14M8230
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 14M8230
RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes

RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RH4B-UTAC120V
Relays - Power Relays, Over 2 Amps RH4B-UTAC120V
RELAY TOPMOUNT 4PDT 10A 120VAC

RELAY TOPMOUNT 4PDT 10A 120VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 14M8230 RH4B-UTAC120V
Product Name Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - 39-G2RL-1-E-HADC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Relay, 4Pdt, 250Vac, 12A; Contact Configuration Finder - 08X7219 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 24 volts
View Details