RELAY PLUG-IN 4PDT 10A 12VDC
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC;Blade
RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY PLUG-IN 4PDT 10A 12VDC
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 4PDT CONTACT, BLADE TERMINALS, INDICATOR LIGHT, 12 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-RH4B-ULDC12V-ND | 70173022 | 14M8228 | RH4B-ULDC12V | 446953 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC;Blade | Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps | Relay/Socket |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |