IDEC Corporation Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec RH4B-UAC120

Description
RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RH4B-U is a 4PDT compact power relay with 10A contact capacity, designed for PCB mounting. It supports AC coil voltages including 120V AC and DC coil voltages up to 110V DC. The relay has a rectangular footprint and is intended for direct soldering to a circuit board without a socket. Its contacts are rated for resistive loads up to 10A at 240V AC and 30V DC, with inductive load ratings of 7A at 240V AC and 7.5A at 110V AC. It complies with UL, CSA, and TÜV ratings for general use and horsepower applications, with a maximum switching capacity of 10A for all contact configurations in the RH series.

Datasheet Summary
Powered by GS/AI

The RH4B-U is a 4PDT compact power relay with 10A contact capacity, designed for PCB mounting. It supports AC coil voltages including 120V AC and DC coil voltages up to 110V DC. The relay has a rectangular footprint and is intended for direct soldering to a circuit board without a socket. Its contacts are rated for resistive loads up to 10A at 240V AC and 30V DC, with inductive load ratings of 7A at 240V AC and 7.5A at 110V AC. It complies with UL, CSA, and TÜV ratings for general use and horsepower applications, with a maximum switching capacity of 10A for all contact configurations in the RH series.

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 92C9079 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
92C9079
Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 92C9079
RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 110VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 92C9079
Product Name Relay, 4Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 56.32T - Relay for railway applications 12A - 563290240040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, ukca, VDE, CCC-1, RINA
View Details
2 suppliers
General Purpose Relays - G2R-1-DC12 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
DC Coil Voltage 12 volts
View Details
4 suppliers
Power Relays - 2481819 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 110 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details