Aratas America LLC Power Relays, Over 2 Amps G2RL-1A-E DC24

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z2845-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z2845-ND
Power Relays, Over 2 Amps Z2845-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - G2RL-1A-E DC24 - 843328-G2RL-1A-E DC24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - G2RL-1A-E DC24
843328-G2RL-1A-E DC24
Power Relays, Over 2 Amps - G2RL-1A-E DC24 843328-G2RL-1A-E DC24
Manufacturer: Omron Win Source Part Number: 843328-G2RL-1A-E DC24 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Omron
Win Source Part Number: 843328-G2RL-1A-E DC24
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now
Power Relays - 6838842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6838842
Power Relays 6838842
Omron G2RL-1A-E DC24 Power Relay

Omron G2RL-1A-E DC24 Power Relay

Supplier's Site
Power Relays - 6838842P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6838842P
Power Relays 6838842P
Omron G2RL-1A-E DC24 Power Relay

Omron G2RL-1A-E DC24 Power Relay

Supplier's Site
Power Relay, Spst-No, 24Vdc, 16A, Tht; Contact Configuration Omron Electronic Components - 74AC0931 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 16A, Tht; Contact Configuration Omron Electronic Components
74AC0931
Power Relay, Spst-No, 24Vdc, 16A, Tht; Contact Configuration Omron Electronic Components 74AC0931
POWER RELAY, SPST-NO, 24VDC, 16A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 16A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number Z2845-ND 843328-G2RL-1A-E DC24 6838842 6838842P 74AC0931
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - G2RL-1A-E DC24 Power Relays Power Relays Power Relay, Spst-No, 24Vdc, 16A, Tht; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard PCBoard; Pcb mount PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202480480000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Power Relays - 1720070 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
2 suppliers