General Purpose Relay 3PDT (3 Form C) 24VAC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 24V
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 3PDT CONTACT, BLADE TERMINALS, INDICATOR LIGHT, CHECK BUTTON, 24 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Relay Plug-In 3PDT 10A 24VAC RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1885-1513-ND | RH3B-ULCAC24V | 818644 | 31B3057 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay/Socket | Relay Plug-In 3Pdt 10A 24Vac Rohs Compliant Idec |
| Relay Type | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw |