IDEC Corporation Relays - Power Relays, Over 2 Amps RH3B-ULAC240V

Description
RELAY PLUG-IN 3PDT 10A 240VAC
Datasheet
Description
RELAY PLUG-IN 3PDT 10A 240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH3B-ULAC240V
Relays - Power Relays, Over 2 Amps RH3B-ULAC240V
RELAY PLUG-IN 3PDT 10A 240VAC

RELAY PLUG-IN 3PDT 10A 240VAC

Supplier's Site
Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 31B3053 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
31B3053
Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 31B3053
RELAY, 3PDT, 110VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 110VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 818655 - Radwell International
Willingboro, NJ, United States
Relay/Socket
818655
Relay/Socket 818655
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 3PDT CONTACT, BLADE TERMINALS, INDICATOR LIGHT, 240 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 3PDT CONTACT, BLADE TERMINALS, INDICATOR LIGHT, 240 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number RH3B-ULAC240V 31B3053 818655
Product Name Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec Relay/Socket
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481655 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 24 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
Relay, Dpdt, 250Vac, 12A; Contact Configuration Finder - 08X7206 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details