RELAY PLUG-IN 3PDT 10A 12VAC
Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 12AC;Vol-Rtg 240/30AC/DC;Blade
RELAY, 3PDT, 110VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RH3B-ULAC12V | 70172828 | 31B3050 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;3PDT;Cur-Rtg 10A;Ctrl-V 12AC;Vol-Rtg 240/30AC/DC;Blade | Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec |
| Throw | Double Throw | Double Throw | Double Throw |
| AC Coil Voltage | 12 volts | 12 volts | |
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Relay Type | General | ||
| Poles | Triple Pole (TP) |