RELAY PLUG-IN 3PDT 10A 6VDC
RELAY, 3PDT, 110VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, 3PDT CONTACT, BLADE TERMINALS, 6 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | RH3B-UDC6V | 31B3049 | 27557 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec | Relay/Socket |
| Throw | Double Throw | Double Throw |