IDEC Corporation Power Relays, Over 2 Amps RH3B-UAC240V

Description
RELAY PLUG-IN 3PDT 10A 240VAC
Request a Quote Datasheet
Description
RELAY PLUG-IN 3PDT 10A 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RH3B-UAC240V-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RH3B-UAC240V-ND
Power Relays, Over 2 Amps 1885-RH3B-UAC240V-ND
RELAY PLUG-IN 3PDT 10A 240VAC

RELAY PLUG-IN 3PDT 10A 240VAC

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RH3B-UAC240V
Relays - Power Relays, Over 2 Amps RH3B-UAC240V
RELAY PLUG-IN 3PDT 10A 240VAC

RELAY PLUG-IN 3PDT 10A 240VAC

Supplier's Site
Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 31B3040 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
31B3040
Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 31B3040
RELAY, 3PDT, 110VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 110VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-RH3B-UAC240V-ND RH3B-UAC240V 31B3040
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 3Pdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170244310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Electromechanical Relays & Contactors - 1-1415075-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Timer Relays - 1792954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details