COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, DPDT CONTACT, PCB TERMINALS, 6 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RELAY PCB DPDT 10A 6VDC
Relay PCB DPDT 10A 6VDC RoHS Compliant: Yes
| Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 817184 | RH2V2-UDC6V | 31B3030 |
| Product Name | Relay/Socket | Relays - Power Relays, Over 2 Amps | Relay Pcb Dpdt 10A 6Vdc Rohs Compliant Idec |
| Poles | Double Pole (DP) |