The RH2LB-UAC120V is a magnetic latching relay with DPDT contacts and blade terminals, designed for compact, power-saving applications requiring no continuous coil voltage. It operates on 120V AC, with a set coil current of 10mA and reset coil current of 4.2mA at 60Hz. Contact ratings are 10A at 120V AC resistive and 1/6 HP motor load. It meets UL and CSA certifications with silver cadmium oxide contacts, withstands 2,000V AC between coil and contact circuits, and has an insulation resistance of 100MΩ min. Operating temperature is -30°C to +70°C, weight is 50g, and electrical life exceeds 200,000 operations. Compatible with SH3B-05, SH3B-05C, SH3B-51, and SH3B-62 sockets. Dimensions are 35.6mm × 31mm × 7.4mm.
Power Relay; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:-; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:125VDC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 16F297 |
| Product Name | Power Relay; Contact Configuration Idec |
| Features | Latching |