General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 10A 24V
POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, TOP BRACKET MOUNT, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-1623-ND | RH2B-UTDC24V | 446865 | 66M8470 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay/Socket | Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec |
| Relay Type | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |