IDEC Corporation Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec RH2B-ULDC48V

Description
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 31B2997 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
31B2997
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 31B2997
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH2B-ULDC48V
Relays - Power Relays, Over 2 Amps RH2B-ULDC48V
RELAY PLUG-IN DPDT 10A 48VDC

RELAY PLUG-IN DPDT 10A 48VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 31B2997 RH2B-ULDC48V
Product Name Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting TH
View Details
Power Relays - 2481883 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 5 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7159 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details